EN
  • EN
  • DE

MC100LVEP210MN

Part No MC100LVEP210MN
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830366-MC100LVEP210MN
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210MN CAD Model

Description

The MC100LVEP210MN is a state-of-the-art clock buffer from ON Semiconductor, designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is renowned for its speed and reliability.

Key Features

  • Differential ECL/PECL Clock Inputs: The MC100LVEP210MN is equipped with differential ECL/PECL clock inputs, providing excellent noise immunity and the ability to interface with a wide range of signal levels.
  • Low Skew Outputs: It boasts ten low skew outputs, ensuring synchronous signal distribution and minimal timing discrepancies across multiple signal paths.
  • High Frequency Operation: This device is capable of operating at high frequencies, making it ideal for applications that require fast signal processing and timing precision.
  • Flexible Power Supply: The MC100LVEP210MN operates over a wide range of supply voltages, from 3.3V to 5V, accommodating various system design requirements.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring consistent performance in diverse operating conditions.

Applications

The MC100LVEP210MN is an excellent choice for a multitude of applications where precise clock distribution is critical. These include, but are not limited to, high-speed networking equipment, telecommunications infrastructure, server farms, and data centers. Its robust design also makes it suitable for industrial and aerospace applications, where equipment must withstand harsh environments while maintaining accurate timing.

Package and Quality

Packaged in a compact 32-lead QFN package, the MC100LVEP210MN minimizes board space and is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that this clock buffer meets the highest industry standards for performance and reliability.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess