EN
  • EN
  • DE

PIC16F1788-I/SP

Part No PIC16F1788-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC16F1788
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368824-PIC16F1788-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16F1788-I/SP CAD Model

Description

The PIC16F1788-I/SP is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics. The PIC16F1788-I/SP is housed in a 28-pin SPDIP (Single In-line Package) which is suitable for through-hole mounting, providing a robust physical interface for embedded systems.

At the heart of the PIC16F1788-I/SP is a powerful PIC microcontroller which operates at a frequency of up to 32 MHz. It is equipped with a rich set of features including 7 KB of flash memory, 1 KB of SRAM, and 256 bytes of EEPROM, ensuring ample space for complex programs and data storage. The device also boasts an extensive array of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and two operational amplifiers, enabling precise control and data acquisition tasks.

Connectivity is a key aspect of modern microcontrollers, and the PIC16F1788-I/SP excels in this area with its EUSART and MSSP (SPI/I2C) communication interfaces. This allows for seamless integration with other microcontrollers, sensors, and peripheral devices, making it a versatile choice for system designers. Additionally, it supports various serial programming and in-circuit debugging options for easy development and troubleshooting.

The microcontroller's power management features include a wide operating voltage range from 1.8V to 5.5V, which enables use in low-power applications. Moreover, its Power-Saving Sleep mode helps to further reduce power consumption when the device is inactive.

Microchip's robust MPLAB® X Integrated Development Environment (IDE) supports the PIC16F1788-I/SP, along with the MPLAB Code Configurator for simplified configuration and generation of application-specific code. These tools, together with the extensive documentation and community support, make the PIC16F1788-I/SP an accessible and flexible solution for both novice and experienced developers alike.

In summary, the PIC16F1788-I/SP from Microchip Technology is a feature-rich microcontroller that balances performance, power efficiency, and ease of use, making it an excellent choice for a myriad of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0764 $54.4584
14+ $7.4473 $104.2622
21+ $7.2146 $151.5066
29+ $6.9819 $202.4751
38+ $6.7492 $256.4696
50+ $6.0510 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess