EN
  • EN
  • DE

AR5133-001

Part No AR5133-001
Manufacturer Atheros
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atheros
Win Source Part Number 224732-AR5133-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR5133-001 CAD Model

Description

AR5133-001: Reliable and Robust RF Communication Module

The AR5133-001 is crafted to meet the needs of robust and reliable RF communication, suitable for a wide range of industries where wireless data transfer is crucial. This module boasts high stability and exceptional performance even in challenging conditions.

  • Automated Guided Vehicles (AGVs): Ensures reliable communication in AGVs systems used in logistics and warehousing.
  • Smart Farming Solutions: Enhances connectivity in agricultural technologies fostering efficient farming practices.

Features and Benefits

  • Extended Range: Offers extended coverage ensuring effective communication over long distances.
  • Environmental Resilience: Resistant to environmental challenges such as temperature fluctuations and humidity.
  • Efficient Design: Manufactures with a focus on energy efficiency, prolonging the operational life of battery-powered devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Texas Instruments
Lowest to $1.4405
EPCOS (TDK)
Need more? Email Us
AMIS
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Vishay
Need more? Email Us
Intersil
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess