EN
  • EN
  • DE

90-MXBDH0-A0UAYZ

Part No 90-MXBDH0-A0UAYZ
Manufacturer ASRock
Catalog Systemboard
Description ASROCK B550M-ITX/AC (AM4) (D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476662-90-MXBDH0-A0UAYZ
Manufacturer ASRock
Ultra Librarian 3D Model Ultra Librarian 90-MXBDH0-A0UAYZ CAD Model

Description

The ASRock B550M-ITX/AC motherboard, with the part number 90-MXBDH0-A0UAYZ, is a compact and feature-rich board designed for users aiming to build a high-performance small form factor (SFF) PC without compromising on power and efficiency. This mini-ITX motherboard is compatible with AMD Ryzen 3000, 4000 G-Series, and 5000 Series processors on the AM4 socket, making it versatile for a range of high-end gaming and productivity applications. Leveraging the B550 chipset, it supports PCI Express 4.0, offering double the bandwidth of PCI Express 3.0 for next-generation graphics cards and NVMe SSDs. Despite its small size, it includes a capable power delivery system and efficient heatsink design to maintain optimal performance and stability. The B550M-ITX/AC supports up to 64 GB of DDR4 memory over two slots, facilitating ample capacity and high speeds for demanding tasks and games. Additionally, it features dual M.2 slots for high-speed storage devices, one of which supports PCIe 4.0 x4 for top-tier SSD performance. Networking is a strong suit, with onboard Wi-Fi 6 and Bluetooth for wireless connectivity, plus a Gigabit Ethernet port for wired connections. Rear I/O USB ports, including Type-C, offer versatile peripheral connectivity options. A clear CMOS button also provides convenience for troubleshooting. The ASRock B550M-ITX/AC motherboard is an excellent choice for builders looking to maximize performance in a minimized footprint.

You May Also Be Interested in

Supermicro
Supermicro X10DRH-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-F Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X11DPT-PS Motherboard + Node
Need more? Email Us
Supermicro
Supermicro X10SRi-F Motherboard
Need more? Email Us
Supermicro
SUPERMICRO CSE-836 X16 3.5'' HDD / X8DAH
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess