EN
  • EN
  • DE

AP1010AEN

Part No AP1010AEN
Manufacturer Asahi Kasei Microsystems
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 0V-5.5V 16QFN / Motor Driver Power MOSFET Parallel 16-QFNJ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel
Product Status Not For New Designs
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Current - Output 700mA
Voltage - Supply 0V ~ 5.5V
Voltage - Load 6V ~ 18V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFNJ (3x3)
Base Product Number AP1010
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-1160-6,AP1010AEN-L,974-1160-1,974-1160-2
Standard Package 4,000
Win Source Part Number 981504-AP1010AEN
Ultra Librarian 3D Model Ultra Librarian AP1010AEN CAD Model

Description

The AP1010AEN is a PMIC motor driver and controller integrated circuit. Asahi Kasei Microdevices/AKM supplies it.

  • Power MOSFET Technology: Yes
  • Current - Output: 700mA
  • Output Configuration: Half Bridge (4)
  • Voltage - Load: 6V ~ 18V
  • Voltage - Supply: 0V ~ 5.5V
  • Mounting Type: SMD (SMT)
  • Package / Case: 16-WFQFN Exposed Pad
  • Supplier Device Package: 16-QFNJ (3x3)
  • RoHS: Yes
  • ECCN: EAR99
  • Other Names: 974-1160-6, AP1010AEN-L, 974-1160-1, 974-1160-2

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess