EN
  • EN
  • DE

AK9753AE

Part No AK9753AE
Manufacturer Asahi Kasei Microsystems
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT IR 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor IR - I²C 10-SMD Module
Manufacturer Asahi Kasei Microsystems
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-SMD Module
Case / Package 10-SON (4.6x3.8)
Family Name AK9753
MSL Level 1 (Unlimited)
ECCN 6A002A3C
HTSUS 8542.39.0001
Other Part Number 974-1157-1, 974-1157-2, AK9753AE-L, 974-1157-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860842-AK9753AE
Ultra Librarian 3D Model Ultra Librarian AK9753AE CAD Model

Description

The AK9753AE is an optical sensor IR-I2C 10-SMD module that is designed to detect human presence or movement.

    You May Also Be Interested in

    Renesas Electronics America
    OPTICAL SENSOR
    Lowest to $47.6334
    Sharp Microelectronics
    ELECTRONIC COMPONENT OPTO
    Lowest to $4.6928
    Microsemi Corporation
    SENSOR OPT 520NM AMBIENT 8MSOP
    Lowest to $61.2858
    Sharp Microelectronics
    ELECTRONIC COMPONENT OPTO
    Need more? Email Us
    Broadcom Limited
    IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
    Lowest to $1.6817
    Sharp Microelectronics
    ELECTRONIC COMPONENT OPTO
    Need more? Email Us
    Sharp Microelectronics
    ELECTRONIC COMPONENT OPTO
    Lowest to $13.0573
    Sharp Microelectronics
    ELECTRONIC COMPONENT OPTO
    Need more? Email Us
    Silicon Labs
    SENSOR OPT 940NMAMB 10 WFQFN
    Lowest to $14.5523

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.6918
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.2963
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    18+ $3.2617 $58.7106
    44+ $2.6761 $117.7484
    67+ $2.5930 $173.7310
    93+ $2.5087 $233.3091
    120+ $2.4255 $291.0600
    160+ $2.1749 $347.9840
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,980 pieces
    MOQ: 18 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess