The AK4421ET-E2 is a 24-bit stereo audio DAC (Digital-to-Analog Converter) from Asahi Kasei Microdevices (AKM). It is designed for a variety of audio applications, including portable audio players, AV receivers, and car audio systems. The AK4421ET-E2 emphasizes low power consumption and a compact size, making it well-suited for battery-powered devices and space-constrained applications. It provides high-quality audio performance with low distortion and a good dynamic range.
Applications:
- Portable Audio Players (MP3 Players, iPods)
- AV Receivers
- Car Audio Systems
- Home Theater Systems
- Sound Cards
- Digital Audio Amplifiers
Features:
- 24-bit Resolution: Supports high-resolution audio playback for detailed and accurate sound reproduction.
- Stereo DAC: Provides two channels of analog audio output.
- Low Power Consumption: Optimized for battery-powered devices, extending battery life.
- THD+N: -93dB (typical)
- Dynamic Range: 103dB (typical)
- Sampling Frequency: Supports up to 96kHz
- Digital Filter: Integrated digital filter for noise shaping and improved audio quality.
- Small Package: Available in a compact 16-pin TSSOP package for space-saving designs.
- I2S Interface: Uses a standard I2S (Inter-IC Sound) interface for easy integration with digital audio processors.
Benefits:
- High-Quality Audio: Offers clear and detailed audio reproduction with low distortion and a wide dynamic range.
- Extended Battery Life: Low power consumption makes it ideal for portable audio devices.
- Compact Design: Small package size allows for easy integration into space-constrained applications.
- Simplified Integration: Standard I2S interface simplifies the connection to digital audio sources.
- Cost-Effective: Provides a good balance of performance and cost for consumer audio applications.
Additional Details:
The AK4421ET-E2 typically operates from a single 3.3V power supply. It includes an internal oscillator, which reduces the need for external clock components. The digital filter is designed to minimize out-of-band noise and aliasing artifacts, resulting in cleaner audio output. Its low power consumption and small size make it a popular choice for portable devices, while its audio performance is suitable for a variety of consumer audio applications.