EN
  • EN
  • DE

AK4393VM-E2

Part No AK4393VM-E2
Manufacturer Asahi Kasei Microsystems
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816922-AK4393VM-E2
Ultra Librarian 3D Model Ultra Librarian AK4393VM-E2 CAD Model

Description

The AK4393VM-E2 is a high-performance 24-bit digital-to-analog converter (DAC) from Asahi Kasei Microsystems (AKM). It's designed for audio applications where high fidelity and low distortion are critical. It employs AKM’s advanced multi-bit delta-sigma architecture, contributing to its wide dynamic range and excellent signal-to-noise ratio. The AK4393VM-E2 incorporates a digital filter with selectable characteristics and a differential output, further enhancing its performance.

Applications:

  • High-end audio equipment
  • AV receivers
  • CD players
  • DVD players
  • Sound cards
  • Professional audio interfaces

Features:

  • 24-bit resolution
  • High dynamic range (114dB)
  • Low THD+N (-100dB)
  • Sampling rates up to 192kHz
  • Selectable digital filter characteristics (Sharp/Slow roll-off)
  • Differential output
  • DSD (Direct Stream Digital) data input
  • Internal PLL (Phase-Locked Loop) for low jitter
  • Small VQFN package

Benefits:

  • Exceptional audio quality: Delivers high-fidelity audio reproduction with wide dynamic range and minimal distortion.
  • Flexible design: Selectable digital filter characteristics allow for optimization based on application requirements.
  • Simplified clocking: The integrated PLL reduces the need for external clock circuitry.
  • Enhanced noise immunity: Differential output reduces common-mode noise.
  • Compact size: The VQFN package minimizes board space.

The AK4393VM-E2 offers two digital filter settings: a sharp roll-off filter for optimal frequency response and a slow roll-off filter for improved transient response. The integrated PLL helps reduce clock jitter, further improving audio quality. The differential output provides better noise immunity than single-ended outputs. It supports both PCM (Pulse-Code Modulation) and DSD data formats. The device operates on a single 5V power supply for analog and a 3.3V supply for digital circuitry. It communicates with the host processor via a serial audio interface, allowing for easy integration into digital audio systems. Internal oversampling techniques further enhance audio performance, reducing quantization noise.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess