EN
  • EN
  • DE

SIL10E-12W3V3-V

Part No SIL10E-12W3V3-V
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Artesyn Embedded Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837668-SIL10E-12W3V3-V
Ultra Librarian 3D Model Ultra Librarian SIL10E-12W3V3-V CAD Model

Description

The SIL10E-12W3V3-V is a DC-DC converter module from Artesyn Embedded Technologies, engineered to provide a stable 3.3V DC output from a 12V DC input. This converter is designed for applications where a regulated 3.3V supply is needed and offers efficiency and reliability in a compact package. It's suitable for a variety of applications requiring a regulated power supply.

Applications:

  • Embedded Systems: Provides a regulated power supply for microcontrollers, sensors, and other digital components.
  • Industrial Automation: Powers sensors, controllers, and communication modules in industrial settings.
  • Telecommunications Equipment: Used in telecom applications for powering various system components.
  • Networking Equipment: Powers network interface cards, routers, and switches.
  • Portable Electronics: Provides a stable power source for various portable devices requiring a 3.3V supply.

Features:

  • 12V DC Input: Designed to operate from a 12V DC input source.
  • 3.3V DC Output: Provides a regulated 3.3V DC output.
  • High Efficiency: Offers high efficiency to minimize heat dissipation and maximize power delivery.
  • Compact Size: Small form factor for space-constrained applications.
  • Over-Voltage Protection (OVP): Protects the load from over-voltage conditions.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Short-Circuit Protection (SCP): Protects the converter from short-circuit conditions.

Benefits:

  • Stable and Regulated Power: Provides a stable and regulated 3.3V DC output for reliable performance of electronic components.
  • Efficient Power Conversion: High efficiency reduces energy waste and thermal stress.
  • Compact Design: Small size allows for easy integration into various devices.
  • Comprehensive Protection: Over-voltage, over-current, and short-circuit protection ensure safe and reliable operation.
  • Reliable Performance: Designed for reliable operation in demanding applications.

The SIL10E-12W3V3-V is a reliable DC-DC converter providing a stable 3.3V output. It is designed to have high efficiency, which minimizes heat generation. The device integrates various protection mechanisms, including over-voltage, over-current, and short circuit protection, to ensure device safety. Its compact size allows easy integration into different applications. The device provides stable voltage even under varying load conditions.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.9809 $157.9809
2+ $152.7141 $305.4282
3+ $136.9160 $410.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess