EN
  • EN
  • DE

DS1200DC-3-002

Part No DS1200DC-3-002
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description 48VDC INPUT; 12V OUTPUT, 1200W 1 / DC/DC Power Supply Single-OUT 12V 100A 1200W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Artesyn Embedded Technologies
Series DS1200DC
Type Front End
Number of Outputs 2
Voltage - Input 40 ~ 72 VAC
Voltage - Output 1 12V
Voltage - Output 2 5V
Current - Output (Maximum) 100A, 4A
Power (Watts) 1200W
Applications ITE (Commercial)
Efficiency 85%
Operating Temperature Range -10°C ~ 55°C
Features I2C Interface, Standby Output
Mounting Rack Mount
Dimension 11.00" L x 3.20" W x 1.55" H (279.4mm x 81.3mm x 39.3mm)
Minimum Load Required No
Approvals CB, CCC, cUL, NEMKO, UL
Win Source Part Number 772904-DS1200DC-3-002
Popularity Medium
Supply and Demand Status Balance
Family Name DS1200DC-3
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1200DC-3-002 CAD Model

Description

The Artesyn Embedded Technologies DS1200DC-3-002 is a front-end module that has a power output of 1200W.

  • Input Voltage: 40 ~ 72 VAC
  • Interface: I2C
  • Features: Standby output
  • Package: Rack mount
  • Output Voltage: 12V, 5V
  • Current Output: 100A, 4A
  • Operating Temperature Range: -10°C to 55°C
  • Applications: ITE (Commercial)
  • Efficiency: 85%
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2025

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
Flex Power Modules
DC DC CONVERTER 30V 99W
Lowest to $66.8182
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $500.5008 $500.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess