EN
  • EN
  • DE

APA501-60-006

Part No APA501-60-006
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount Accessories
Description HEATSINK (60) 57.5X59X37MM HORZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - Board Mount Power Supply Accessories
Mfr Artesyn Embedded Power
Package Tray
Accessory Type Heat Sink
For Use With/Related Products AMPSS®
Base Product Number APA501
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1351675-APA501-60-006
Ultra Librarian 3D Model Ultra Librarian APA501-60-006 CAD Model

Description

The Artesyn Embedded Power APA501-60-006 is a heat sink accessory designed for use with AMPSS® board mount power supplies.

  • Accessory Type: Heat Sink
  • Designed For: AMPSS® Board Mount Power Supplies
  • Packaging: Trays
  • Standard Package: 50
  • ECCN: EAR99
  • HTSUS: 8473.30.5100
  • Status: Medium popularity, limited supply and demand

You May Also Be Interested in

Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Vicor Corporation
HB VE-HAMD-IL ROHS
Need more? Email Us
Vicor Corporation
VE-HAMD-EM ROHS
Need more? Email Us
Vicor Corporation
URAM 'T' 20A LP SLOT
Lowest to $151.8790
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
AC HARMONIC ATTENUATOR MODULE
Need more? Email Us
Vicor Corporation
HB VE-HAM-ML ROHS
Lowest to $679.3287

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess