The PL2303RA is a USB to Serial Bridge controller designed to provide a simple way to connect devices with a serial interface to a USB port. It's commonly used for various applications requiring serial communication through a USB connection. Unlike some older versions, the PL2303RA is known for its improved compatibility and stability with newer operating systems.
Applications
- Connecting legacy serial devices (e.g., modems, barcode scanners, printers) to modern computers via USB.
- USB to UART converter for embedded system development and debugging.
- Serial communication with microcontrollers and other embedded systems.
- Use in various industrial control and automation systems.
- Used in health monitoring equipment and data acquisition systems.
Features
- Full compliance with USB Specification v1.1 and v2.0.
- Integrated USB transceiver.
- Supports RS232 serial interface with programmable baud rates up to a certain limit (check the datasheet for specific rate).
- Built-in EEPROM for customizable configuration data.
- Supports remote wake-up and power management functionalities.
- Available in a compact package size, making it suitable for small form factor applications.
- Improved compatibility and stability compared to older PL2303 versions.
Benefits
- Offers a straightforward USB to serial conversion solution.
- Simplifies the connection of serial devices to USB-equipped computers.
- Provides stable and reliable serial communication.
- Facilitates seamless integration into existing and new systems.
- Supports a wide range of operating systems, including Windows, macOS, and Linux (driver support required).
- Cost-effective solution for serial communication needs.
Additional Details
The PL2303RA typically requires drivers to be installed on the host computer for proper functionality. It supports common RS232 handshake signals like RTS, CTS, DTR, DSR, and DCD. The specific baud rates and operating voltage (typically 5V from USB) can be found in the device's datasheet. It also supports flow control mechanisms to ensure reliable data transfer. The configuration settings, like baud rate, parity, and data bits, can be programmed through the EEPROM.