EN
  • EN
  • DE

CP019B

Part No CP019B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 242951-CP019B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP019B CAD Model

Description

Introducing the ON Semiconductor CP019B Power Management IC

The ON Semiconductor CP019B is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide array of applications, including but not limited to consumer electronics, automotive systems, and industrial controls. This versatile component is engineered to provide efficient and reliable power regulation, ensuring optimal performance for your electronic devices.

Key Features of the CP019B

  • High Efficiency: The CP019B boasts an impressive efficiency rate, which minimizes power loss and heat generation, thereby extending the life of your products.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power supply scenarios and capable of handling fluctuating input conditions with ease.
  • Adjustable Output Voltage: Users can customize the output voltage to meet the specific needs of their applications, providing greater flexibility and precision in power management.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thereby safeguarding the IC and the system it powers.
  • Compact Footprint: The CP019B's small form factor is ideal for space-constrained applications, allowing for more compact and streamlined product designs.

Applications of the CP019B

The versatility of the CP019B makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Portable electronic devices where power efficiency is critical.
  • Automotive electronics requiring robust performance under a range of conditions.
  • Industrial control systems where reliability and precision are paramount.

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality products. The CP019B is produced under strict quality control measures and is designed to meet the rigorous standards expected by the industry. With ON Semiconductor's reputation for reliability, you can trust the CP019B to be a dependable component in your power management solutions.

Whether you are developing a new product or looking to enhance an existing one, the ON Semiconductor CP019B offers the performance, efficiency, and flexibility needed to meet your power management needs.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess