EN
  • EN
  • DE
  • IT

S1812-224K

Part No S1812-224K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 220UH 149MA 9 OHM SMD / Inductor RF Shielded Wirewound 220uH 10% 790KHz 40Q-Factor Ferrite 0.149A 9Ohm DCR 1812 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series S1812
Packaging Reel package
Material - Core Ferrite
Inductance 220μH
Tolerance ±10%
Current Rating 149mA
Shielding Shielded
DC Resistance (DCR) 9 Ohm Max
Q @ Freq 40 @ 790kHz
Frequency - Self Resonant 4.2MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 790kHz
Mounting SMD
Package 1812 (4532 Metric)
Manufacturer Package 1812
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.134" (3.40mm)
Win Source Part Number 772796-S1812-224K
Popularity Medium
Supply and Demand Status Balance
Family Name S1812
Introduction Date July 27, 2001
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian S1812-224K CAD Model

Description

API Delevan Inc. presents the S1812 series shielded inductor, a ferrite core component with 220μH inductance and ±10% tolerance.

  • Mounting Type: SMD (SMT)
  • Maximum DC Resistance (DCR): 9 Ohm
  • Q @ Freq: 40 @ 790kHz
  • Operating Temperature Range: -55°C ~ 125°C
  • Frequency Self-Resonant: 4.2MHz
  • Package Type: 1812 (4532 Metric)
  • Packaging: Reel
  • Current Rating: 149mA
  • Category: Inductors, coils, chokes
  • Alternative Parts: PE-1812FD224JTG, ISC-1812220uH±5%, ISC-1812220uH±3%, SMRF1812-223JLF
  • Introduction Date: July 27, 2001
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Balanced

You May Also Be Interested in

MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
1.3A 47uH ±20% 1.5A 260mΩ Magnetic Shielded Inductor SMD,6x6mm Fixed Inductors RoHS
Lowest to $0.0637
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Shunxiangnuo Electronics Co., Ltd.
2.5A 100uH ±20% 3A 200mΩ Molded Inductor SMD,13.8x12.6mm Fixed Inductors RoHS
Lowest to $0.4903
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess