EN
  • EN
  • DE

KDS3012P

Part No KDS3012P
Manufacturer Apex Tool Group
Catalog Soldering, Desoldering, Rework Tips, Nozzles
Description DISPENSER NEEDLE TIP 30GA 50PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Dispenser Needle, Tip
Tip Type Needle Tip
Gauge 30
Outer Diameter 0.012" Dia (0.30mm)
Inner Diameter 0.006" Dia (0.15mm)
Color Lavender
Number of Pieces 50
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508496-KDS3012P
Ultra Librarian 3D Model Ultra Librarian KDS3012P CAD Model

Description

N

You May Also Be Interested in

OKI/Metcal
Hole Plug Snap In .875 in Hole .062 Max Panel Black HS Nylon .250 Thick1.016 OD
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 25GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 18GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 18GA 25PC
Need more? Email Us
643
American Beauty Tools
SOLDERING IRON TIP,CHISEL STYLE
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 18GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 16GA 50PC
Need more? Email Us
American Hakko Products, Inc.
Hakko EB6 Black Conical Solder Tip for 503 Iron
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 30GA 50PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess