EN
  • EN
  • DE

2482E

Part No 2482E
Manufacturer Apex Tool Group
Catalog Other Tools
Description CUTTER TIP ANGL 45DEG FLSH 5.32\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Tip (Oblique)
Shape Angled, 45°
Cut Edge Flush
Length - Overall 5.32" (135.0mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570902-2482E
Ultra Librarian 3D Model Ultra Librarian 2482E CAD Model

Description

N

You May Also Be Interested in

Excel Blades
#7 18mm 8-point Snap Blade/5 pcs
Need more? Email Us
Klein Tools, Inc.
CUTTER SIDE ANGLED BEVEL 9\
Need more? Email Us
Knowles Voltronics
TUNING TOOL FLAT CERAMIC 4.3\
Need more? Email Us
Knowles Voltronics
TUNING TOOL FLAT METAL 4.5\
Need more? Email Us
290
Excelta Corporation
SCISSORS - STRAIGHT MEDIUM FINE
Need more? Email Us
Excel Blades
Hobby Knife Set/3Ks, 13Bs - Tray
Need more? Email Us
Bourns Inc.
TUNING TOOL FLAT 5\
Need more? Email Us
Vishay
TUNING TOOL FLAT NYLON 5\
Need more? Email Us
Apex Tool Group
CUTTER TIP ANG 30DEG FULLFLSH 5\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess