EN
  • EN
  • DE

PHAP3301A

Part No PHAP3301A
Manufacturer Apem Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 5 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Through Hole
RoHS Compliant
Win Source Part Number 1084708-PHAP3301A
Categories OEM Parts(O-R)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHAP3301A CAD Model

Description

The Apem Inc. PHAP3301A is a high-quality push button switch designed for a variety of applications requiring reliable and durable performance. This switch is part of Apem's extensive range of human-machine interface (HMI) solutions, known for their robustness and ergonomic design. The PHAP3301A is engineered to provide tactile feedback and consistent operation, ensuring user satisfaction and minimizing errors.

Applications

  • Industrial control panels
  • Medical equipment
  • Transportation systems
  • Aerospace applications
  • Marine electronics

Features

  • Momentary action: Provides a brief electrical connection when pressed, ideal for control and signaling applications.
  • Sealed construction: Protects against dust and moisture, ensuring reliable operation in harsh environments.
  • Ergonomic design: Offers comfortable and easy operation, reducing user fatigue.
  • Durable materials: Constructed with high-quality materials for long-lasting performance.
  • Variety of colors: Available in multiple colors for easy identification and aesthetic integration.

Benefits

  • Improved reliability: Sealed construction and durable materials ensure consistent performance in demanding environments.
  • Enhanced user experience: Ergonomic design and tactile feedback provide a comfortable and intuitive user experience.
  • Reduced downtime: Reliable operation minimizes the risk of switch failure, keeping systems running smoothly.
  • Increased safety: Robust design and sealed construction protect against electrical hazards.
  • Long-term performance: Designed for long-term reliability and minimal maintenance.

Additional Details

The PHAP3301A push button switch typically features a compact design with a tactile dome actuator. The housing is usually made from high-strength plastic or metal, providing excellent durability and resistance to environmental factors. The contacts are made from gold or silver alloys, ensuring excellent conductivity and corrosion resistance. This switch is designed to meet or exceed industry standards for safety and performance, including IP ratings for ingress protection. It is available in various mounting options to accommodate different panel thicknesses and installation requirements. Always refer to the manufacturer's specifications for detailed technical information, including voltage and current ratings, operating temperature range, and applicable standards. Proper installation and maintenance are essential to ensure the long-term reliability and performance of the PHAP3301A switch.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,770+ $0.1305 $230.9850
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,170 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess