Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447264-AD251232E1
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD251232E1 CAD Model

Description

The AD251232E1 from AP Memory emerges as a high-capacity LPDDR2 DRAM designed to cater to the demands of extensive data processing and storage requirements. With its 512Mx32 configuration, it achieves a significant memory capacity tailored for advanced computing devices and multimedia systems, operating efficiently at a speed of 466MHz. This module addresses the critical need for high-speed data transfer and large-scale storage in applications ranging from advanced mobile devices, computing platforms, to embedded systems and digital media applications. Its lower speed, relative to its counterparts, aligns with applications where energy efficiency and capacity are prioritized over peak data transfer rates. The AD251232E1's integration of a larger bit width and substantial memory size, coupled with its emphasis on power efficiency, positions it as an excellent solution for developers and manufacturers seeking to enhance their products with extensive memory capabilities without unduly burdening the system's power resources. This balance of size, speed, and power consumption makes it a versatile memory component in a market that continually demands higher performance and greater efficiency.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx4 (32Gb)
Need more? Email Us
ECAD model for K4RBH046VM-BCWM
ISSI, Integrated Silicon Solution Inc
DDR4-2400 256Mx16 (4Gb)
Lowest to $136.3637
ECAD model for IS43QR16256B-075UBL
Hynix Semiconductor
DDR5-4800 4Gx4 (16Gb)
Need more? Email Us
ECAD model for H5CG44MEBD
ISSI, Integrated Silicon Solution Inc
DDR3-1600 256Mx16 (4Gb) 1.35V
Need more? Email Us
ECAD model for IS46TR16256ECL-125LB2LA3
Hynix Semiconductor
DDR5-4800 1Gx16 (16Gb)
Need more? Email Us
ECAD model for H5CG46MEBDX015N
Samsung
DDR5-4800 2Gx8 (16Gb)
Lowest to $117.4243
ECAD model for K4RAH086VB-BCQK
Alliance Memory, Inc.
DDR4 4G 512M X 8 1333MHz Industrial Temp
Need more? Email Us
ECAD model for AS4C512M8D4-75BIN
Micron Technology Inc.
DDR4-3200 4Gx8 (32Gb)
Need more? Email Us
ECAD model for MT40A8G4NEA-062E:F
Samsung
DDR4-2666 2Gx16 (32Gb)
Need more? Email Us
ECAD model for K4ABG165WC-BCTD

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention