Products specifications Report Issue?

Category DRAM
Win Source Part Number 1447260-AD225616G1
Manufacturer AP Memory
Ultra Librarian 3D Model Ultra Librarian AD225616G1 CAD Model

Description

Manufactured by AP Memory, a company known for its innovation in memory solutions, the AD225616G1 is a cutting-edge LPDDR2 DRAM module that provides a high-speed memory solution with a configuration of 256Mx16 and an impressive operational speed of 1066MHz. This product is tailored to support the ever-increasing demand for larger memory bandwidth in a wide range of applications, including advanced mobile devices, high-performance computing systems, and IoT gadgets. The AD225616G1's 1066MHz speed enables seamless processing and multitasking capabilities, allowing devices to operate more efficiently and reliably under various conditions. Its low power consumption feature is another critical attribute, significantly extending the battery life of portable and wearable technology. The product's architecture is designed to provide high data integrity and reliability, making it a highly attractive option for system developers who need top-tier memory solutions that do not compromise on performance or power efficiency.

You May Also Be Interested in

Samsung
DDR4-2133 256Mx16 (4Gb)
Need more? Email Us
ECAD model for K4A4G165WE-BIPB
Micron Technology Inc.
DDR3-1600 256Mx8 (2Gb) Ind
Need more? Email Us
ECAD model for MT41J256M8DA-125 IT:K
Hynix Semiconductor
DDR4-3200 4Gx4 3DS (16Gb)
Need more? Email Us
ECAD model for H5AG64JXSDX042
NANYA
DDR3-1333 128Mx8 (1Gb)
Need more? Email Us
ECAD model for NanyaBlankDDR3-1333-128M8
Zentel
DDR4-2666 256Mx16 (4Gb) 1.2V
Need more? Email Us
ECAD model for A3F4GH40CBF-WD
ISSI, Integrated Silicon Solution Inc
DDR3-1600 64Mx16 (1Gb) 1.35V Auto2
Lowest to $29.5455
ECAD model for IS46TR16640CL-125JBLA2-TR
Micron Technology Inc.
DDR4-3200 1Gx8 (8Gb)
Need more? Email Us
ECAD model for MT40A1G8SA-062E AUT:R
Micron Technology Inc.
DDR5-4800 1Gx16 (16Gb)
Need more? Email Us
ECAD model for MT60B1G16B-48B:A
ISSI, Integrated Silicon Solution Inc
DDR3L 512Mx16 (8Gb)
Need more? Email Us
ECAD model for IS46TR16512BL-107MBLA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention