EN
  • EN
  • DE

A10376

Part No A10376
Manufacturer Antenova
Catalog RF Antennas
Description AMIA ANTENNA CELLULAR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 850MHz, 900MHz, 1.8GHz, 1.9GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz
Number of Bands 4
Return Loss 6.8dB
Gain -1.6dBi, -2.4dBi
Mounting Type Surface Mount
Height (Max) 0.126" (3.20mm)
Applications GSM, UMTS
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 858795-A10376
Ultra Librarian 3D Model Ultra Librarian A10376 CAD Model

Description

The 858795-A10376 RF antenna is designed for GSM and UMTS applications.

  • Frequency Range: 824MHz to 960MHz and 1.71GHz to 1.99GHz
  • Return Loss: 6.8dB
  • Height: 0.126" (3.20mm)
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess