EN
  • EN
  • DE

A10340

Part No A10340
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 850/900MHZ PCB TRACE SLD / 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, UMTS PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.7dBi, 3dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Calvus
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 850MHz, 900MHz, 1.8GHz, 1.9GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Antenna Type PCB Trace
Number of Bands 5
VSWR 3.1
Return Loss -6dB
Gain 1.7dBi, 3dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.126" (3.20mm)
Applications GSM, UMTS
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 858794-A10340
Ultra Librarian 3D Model Ultra Librarian A10340 CAD Model

Description

The 858794-A10340 is a RF antenna from the Calvus series, designed for GSM and UMTS applications by Antenova.

  • Series: Calvus
  • Frequency Range: 824MHz to 960MHz and 1.71GHz to 2.17GHz
  • Return Loss: -6dB
  • VSWR: 3.1
  • Height: 0.126 inches (3.20mm)
  • Mounting Type: Surface Mount
  • Antenna Type: PCB Trace
  • Gain: 1.7dBi and 3dBi
  • Frequency Bands: Up to 5
  • Frequency Group: UHF
  • Manufacturer: Antenova
  • Lifecycle Status: Obsolete
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8517.71.0000

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,059 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess