EN
  • EN
  • DE
  • IT

A10137

Part No A10137
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 1.575GHZ PCB TRACE SLD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series RADIONOVA®
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.575GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 1.5
Return Loss -10dB
Gain -0.2dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.063" (1.60mm)
Applications GPS
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.9100
Win Source Part Number 858788-A10137
Ultra Librarian 3D Model Ultra Librarian A10137 CAD Model

Description

The RADIONOVA® RF Antenna (Part Number: 858788-A10137) is a high-performance component designed for GPS applications.

  • Frequency: 1.575GHz
  • VSWR: 1.5
  • Frequency Group: UHF (1GHz ~ 2GHz)
  • Gain: -0.2dBi
  • Termination: Solder
  • Package: Tape & Reel (TR) / Cut Tape (CT)
  • Height: 0.063" (1.60mm)
  • Mounting Type: Surface Mount
  • Standard Package: 1,000 pcs
  • RF Family/Standard: Navigation
  • Lifecycle Status: Obsolete

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Ezurio
RF ANT 2.4GHZ PCB TRACE CONN
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.8704
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ FLAT PATCH
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ/5GHZ PANEL N FEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess