EN
  • EN
  • DE

SM9988COC-TRL

Part No SM9988COC-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 327397-SM9988COC-TRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM9988COC-TRL CAD Model

Description

The SM9988COC-TRL is a high-efficiency, constant on-time (COT) synchronous buck converter designed by Anpec. It's specifically tailored for applications requiring a compact and efficient power solution, such as portable devices, DC-DC modules, and battery-powered systems.

Applications:

  • Point-of-Load (POL) Converters
  • Portable Devices
  • DC-DC Modules
  • Battery-Powered Applications
  • Smartphones and Tablets
  • Wireless Routers

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power losses.
  • Constant On-Time (COT) Control: Provides fast transient response and stable operation over a wide range of input voltages and load currents.
  • Wide Input Voltage Range: Supports a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet diverse application requirements.
  • Overcurrent Protection (OCP): Protects the converter and load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-Circuit Protection (SCP): Safeguards the converter from damage in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Shuts down the converter if the junction temperature exceeds a critical threshold.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Improved System Efficiency: High efficiency minimizes power consumption and extends battery life in portable devices.
  • Fast Transient Response: COT control ensures quick response to load changes, maintaining stable output voltage.
  • Robust Protection: Comprehensive protection features prevent damage to the converter and load, enhancing system reliability.
  • Flexible Design: Adjustable output voltage allows for easy customization to specific application needs.
  • Reduced Solution Size: Compact package minimizes board space requirements.

The SM9988COC-TRL offers a complete set of protection features, including overcurrent protection (OCP), overvoltage protection (OVP), short-circuit protection (SCP), and thermal shutdown protection (OTP). These features ensure robust and reliable operation in demanding environments. The device's compact package and minimal external component requirements simplify design and reduce overall system cost. With its high efficiency, fast transient response, and comprehensive protection features, the SM9988COC-TRL is an excellent choice for a wide range of point-of-load applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess