EN
  • EN
  • DE

SM1501NGC-TRG

Part No SM1501NGC-TRG
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 326387-SM1501NGC-TRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM1501NGC-TRG CAD Model

Description

The SM1501NGC-TRG is a synchronous rectified step-down converter manufactured by Anpec Electronics. It is designed for high-efficiency power conversion in various applications, including portable devices, point-of-load regulators, and battery-powered systems. This converter features a wide input voltage range, high switching frequency, and integrated MOSFETs for a compact and efficient solution.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Point-of-Load (POL) Regulators: Powering microprocessors, FPGAs, and other digital ICs.
  • Battery Chargers: For Li-Ion and other rechargeable batteries.
  • Networking Equipment: Routers, switches, and modems.
  • Industrial Control Systems: Providing regulated power for sensors and actuators.

Features:

  • Wide Input Voltage Range: Operates from a wide range of input voltages, typically 4.5V to 18V.
  • High Switching Frequency: Enables the use of small external components, resulting in a compact solution.
  • Integrated MOSFETs: Reduces the number of external components and simplifies the design.
  • Synchronous Rectification: Improves efficiency by replacing the traditional Schottky diode with a MOSFET.
  • Current Mode Control: Provides excellent line and load regulation.
  • Adjustable Output Voltage: Allows for flexible voltage settings.
  • Over-Current Protection (OCP): Protects the converter and the load from damage due to excessive current.
  • Over-Temperature Protection (OTP): Protects the converter from damage due to overheating.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating with insufficient input voltage.

Benefits:

  • High Efficiency: Minimizes power loss and extends battery life.
  • Compact Size: Allows for use in space-constrained applications.
  • Simplified Design: Reduces the number of external components and simplifies the PCB layout.
  • Robust Protection Features: Ensures reliable operation and protects the converter and the load from damage.
  • Flexible Configuration: Allows for customization to meet specific application requirements.

The SM1501NGC-TRG provides a high-performance and cost-effective solution for step-down power conversion. Its wide input voltage range, high switching frequency, integrated MOSFETs, and robust protection features make it suitable for a wide range of applications. The synchronous rectification improves efficiency, while the current mode control ensures excellent regulation.

Further details would include the specific output voltage range, maximum output current, switching frequency value, and the efficiency curves at different load conditions. Refer to the product datasheet for complete specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess