The APW7137BI-TR is a high-efficiency synchronous buck converter manufactured by Anpec Electronics. It's designed to provide a regulated voltage output from a higher voltage input, making it suitable for various power management applications.
Applications:
- Notebook computers
- Motherboards
- Graphics cards
- Point-of-load (POL) regulators
- Embedded systems
Features:
- High efficiency synchronous buck converter
- Wide input voltage range
- Adjustable output voltage
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
- Enable/Disable function
- Available in a compact package
Benefits:
- Provides a stable and regulated voltage supply
- High efficiency minimizes power losses and heat dissipation
- Reduces the need for external components, simplifying circuit design
- Protects the load and the converter from fault conditions
- Offers flexibility to adjust the output voltage to meet specific requirements
Technical Specifications:
Key specifications of the APW7137BI-TR include:
- Input Voltage Range: 4.5V to 25V
- Output Voltage Range: 0.8V to Vin
- Continuous Output Current: Up to 3A
- Switching Frequency: 500kHz (typical)
- Efficiency: Up to 95%
- Operating Temperature Range: -40°C to +85°C
- Package: SOP-8
The APW7137BI-TR integrates synchronous rectification, which significantly improves efficiency compared to traditional asynchronous buck converters. The built-in protection features enhance the reliability and robustness of the power supply system. The -TR suffix typically indicates tape and reel packaging for automated assembly.