The APW7104BTI-TRG is a synchronous buck regulator manufactured by Anpec. It is designed to provide a highly efficient and compact power solution for various applications. This regulator integrates power MOSFETs and a PWM controller into a single package, which minimizes external components and simplifies the design process. Due to its end-of-life status, designers may need to seek alternative solutions for new designs.
Applications:
- Notebook Computers: Used as a core voltage regulator for the CPU and GPU.
- Graphics Cards: Powers the GPU core and memory.
- Motherboards: Supplies power to various onboard components.
- Embedded Systems: Powers processors and peripherals in industrial and consumer applications.
Features:
- High Efficiency: Synchronous rectification minimizes power loss.
- Integrated MOSFETs: Reduces external component count and simplifies layout.
- Adjustable Output Voltage: Allows for flexible voltage selection.
- Overcurrent Protection (OCP): Protects the regulator and load from excessive current.
- Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
- Thermal Shutdown: Shuts down the regulator in case of overheating.
Benefits:
- Reduced Board Space: Integration minimizes component count, leading to a smaller footprint.
- Simplified Design: Integrated features reduce design complexity and time to market.
- Improved Efficiency: Synchronous rectification enhances power conversion efficiency.
- Enhanced Reliability: Protection features ensure robust and reliable operation.
Additional Details:
The APW7104BTI-TRG operates over a wide input voltage range, making it suitable for various power sources. Its high switching frequency allows for the use of smaller external components, further reducing the overall solution size. Consult the datasheet for specific electrical characteristics, thermal performance, and application guidelines.