EN
  • EN
  • DE

APM4810KC-TRL

Part No APM4810KC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817662-APM4810KC-TRL
Ultra Librarian 3D Model Ultra Librarian APM4810KC-TRL CAD Model

Description

The APM4810KC-TRL is a P-Channel enhancement-mode MOSFET from Anpec Electronics. It is designed to provide efficient power management in various applications. This MOSFET features a low on-resistance, which minimizes power loss during conduction, contributing to improved energy efficiency.

Applications:

  • Load Switching: Used to control the power supply to a particular load.
  • Power Management in Portable Devices: Commonly used in smartphones, tablets, and laptops for efficient power distribution.
  • DC-DC Converters: Suitable for use in DC-DC converters to enhance the efficiency of the converter.
  • Battery Management Systems (BMS): Used for controlling battery charging and discharging.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Enables easier driving and compatibility with low-voltage logic circuits.
  • Fast Switching Speed: Facilitates rapid switching transitions, making it suitable for high-frequency applications.
  • Compact Package: Allows for compact designs and efficient utilization of board space.

Benefits:

  • Enhanced Energy Efficiency: Low RDS(on) leads to lower power dissipation, thereby improving energy usage.
  • Extended Battery Life: Reduced power loss results in longer battery life for portable devices.
  • Reduced Heat Generation: Lower power dissipation reduces heat generation, improving system reliability.
  • Compact Design: Small package enables integration into space-constrained applications.

Specifications: Specific parameters for the APM4810KC-TRL include a drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a low on-resistance. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions for accurate specifications.

You May Also Be Interested in

Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess