EN
  • EN
  • DE

APL550828DCTR

Part No APL550828DCTR
Manufacturer Anpec
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982550-APL550828DCTR
Categories OEM Parts(A-B)
Manufacturer Anpec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APL550828DCTR CAD Model

Description

The APL5508 is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. The '28DCTR' likely indicates a specific configuration or packaging option of the APL5508 series, possibly related to the output voltage (2.8V).

Applications:

  • Mobile phones and smartphones
  • Tablets and portable media players
  • Wireless communication devices
  • Battery-powered equipment
  • Point-of-load regulation

Features:

  • Low dropout voltage
  • High output voltage accuracy
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Short-circuit protection
  • Enable/disable control
  • Stable with ceramic output capacitors

Benefits:

  • Prolonged Battery Life: Low quiescent current minimizes power consumption, extending the battery life of portable devices.
  • Stable Output Voltage: High output voltage accuracy ensures stable operation of downstream circuits, improving system performance.
  • Enhanced System Reliability: Built-in protection features prevent damage to the regulator and connected loads, increasing overall system reliability.
  • Simplified Design: Stable operation with ceramic output capacitors reduces the need for external components and simplifies circuit design.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Technical Specifications:

  • Input Voltage Range: Typically 2.5V to 6.0V (check datasheet for exact range)
  • Output Voltage: 2.8V (as indicated by '28DCTR')
  • Dropout Voltage: Low dropout voltage, typically less than 200mV at rated current
  • Output Current: Up to 300mA (check datasheet for exact current rating)
  • Quiescent Current: Typically a few microamperes
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23 or similar small outline package

The APL5508 LDO regulator provides a stable and efficient power supply solution for a variety of portable applications. Its low dropout voltage, high accuracy, and integrated protection features make it a reliable choice for battery-powered devices.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess