EN
  • EN
  • DE

APL3201QAI-TRL

Part No APL3201QAI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817540-APL3201QAI-TRL
Ultra Librarian 3D Model Ultra Librarian APL3201QAI-TRL CAD Model

Description

The APL3201QAI-TRL is a high-efficiency, monolithic synchronous step-down converter from Anpec. This device is ideal for various applications requiring efficient power conversion from a higher voltage to a lower voltage, particularly in portable devices and battery-powered systems.

Applications

  • Portable devices
  • Mobile phones
  • Tablets
  • Power banks
  • Wireless chargers

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Fixed Switching Frequency: Provides stable and predictable performance.
  • Current Limit Protection: Protects the device and the load from overcurrent conditions.
  • Short Circuit Protection: Shuts down the device to prevent damage during short circuit events.
  • Over Temperature Protection: Prevents overheating by automatically shutting down the device when the temperature exceeds a safe limit.
  • Available in a small QFN package: Suitable for space-constrained applications.

Benefits

  • Longer Battery Life: High efficiency extends battery life in portable devices.
  • Stable and Reliable Performance: Fixed switching frequency and comprehensive protection features ensure stable and reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Reduced Component Count: Monolithic design minimizes the need for external components, reducing BOM cost and PCB space.
  • Compact Size: Small QFN package allows for integration into smaller devices.

Additional Details

The APL3201QAI-TRL operates with a fixed switching frequency. It incorporates internal compensation to minimize external components. The device includes cycle-by-cycle current limit to prevent inductor current runaway during overload. The thermal shutdown prevents the chip from overheating. The APL3201QAI-TRL is available in a QFN package. The TRL at the end of the part number indicates that it is provided in Tape and Reel packaging. Refer to the datasheet for detailed specifications, application notes and layout recommendations to achieve optimal performance and stability. The input voltage range and maximum output current should be carefully considered for each application.

You May Also Be Interested in

Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess