EN
  • EN
  • DE

APC3200AQBI-TRG

Part No APC3200AQBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817470-APC3200AQBI-TRG
Ultra Librarian 3D Model Ultra Librarian APC3200AQBI-TRG CAD Model

Description

The APC3200AQBI-TRG is a power management IC from Anpec. This component is designed for use in a variety of power regulation and distribution applications, offering efficient and reliable performance in a compact package.

Applications

  • Power supplies for portable devices
  • Battery charging circuits
  • DC-DC conversion
  • LED lighting drivers
  • General purpose power management

Features

  • High efficiency: The APC3200AQBI-TRG is optimized for high efficiency, reducing power loss and heat generation.
  • Wide input voltage range: Accommodates a broad range of input voltages, providing flexibility in various applications.
  • Over-voltage protection: Protects the circuit from damage due to excessive voltage.
  • Over-current protection: Prevents damage from excessive current draw.
  • Short-circuit protection: Shuts down the circuit in the event of a short circuit to prevent damage.
  • Thermal shutdown: Protects the IC from overheating by shutting down the circuit when the temperature exceeds a safe level.
  • Compact package: Available in a small form factor, making it suitable for space-constrained applications.

Benefits

  • Improved energy efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced system reliability: Protects the circuit from various electrical faults, increasing overall system reliability.
  • Simplified design: Integrated features simplify the design process and reduce the number of external components required.
  • Extended battery life: In battery-powered applications, the high efficiency of the APC3200AQBI-TRG can extend battery life.
  • Reduced heat generation: High efficiency minimizes heat generation, allowing for more compact and reliable designs.

Additional Details

The APC3200AQBI-TRG typically operates at a switching frequency that allows for a balance between efficiency and component size. It supports various protection features to ensure robust operation under different fault conditions. The specific package type is designed for efficient heat dissipation. Further details on the electrical characteristics, such as quiescent current and output voltage accuracy, can be found in the product datasheet.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Others
Lowest to $0.3269
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess