EN
  • EN
  • DE

XDL09-9-224SR

Part No XDL09-9-224SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842798-XDL09-9-224SR
Ultra Librarian 3D Model Ultra Librarian XDL09-9-224SR CAD Model

Description

The XDL09-9-224SR is a resistive power divider from Anaren, designed to evenly split an input RF signal into multiple output ports while maintaining good impedance matching and isolation. These devices are commonly used in various wireless communication systems and test equipment.

Applications:

  • Wireless Communication Systems: Signal distribution in base stations, repeaters, and distributed antenna systems (DAS).
  • Test and Measurement Equipment: Signal splitting in network analyzers, spectrum analyzers, and signal generators.
  • Radar Systems: Signal division in radar receivers and transmitters.
  • Satellite Communication: Signal distribution in satellite ground stations and transceivers.
  • Military and Defense Applications: Signal management in communication and electronic warfare systems.

Features:

  • Frequency Range: Optimized for operation within a specific frequency band. Specific details will vary so check the datasheet.
  • Insertion Loss: Low insertion loss to minimize signal attenuation.
  • Isolation: High isolation between output ports to prevent signal leakage.
  • Impedance Matching: Excellent impedance matching to minimize signal reflections.
  • Power Handling: Capable of handling moderate power levels.
  • Compact Size: Small form factor for easy integration into various systems.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.

Benefits:

  • Precise Signal Division: Provides accurate and consistent signal splitting.
  • Improved System Performance: Minimizes signal loss and reflections, enhancing overall system performance.
  • Simplified System Design: Simplifies signal distribution and reduces component count.
  • High Reliability: Designed for reliable operation in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for signal splitting applications.
  • Reduced Signal Degradation: Ensures signal integrity through precise impedance matching and minimal insertion loss.

Additional Details:

The XDL09-9-224SR is a crucial component in RF and microwave systems, enabling the efficient distribution of signals across multiple paths. Its robust design and precise performance characteristics make it suitable for use in demanding applications. The surface mount package allows for easy integration into automated assembly processes, reducing manufacturing costs. Specific electrical parameters such as frequency range, insertion loss, isolation, and power handling should be verified from the manufacturer's datasheet to ensure suitability for the intended application. The SR indicates that it is a surface mount component.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess