EN
  • EN
  • DE

C100N50Z4

Part No C100N50Z4
Manufacturer Anaren
Catalog Attenuators
Description Surface Mount Termination 100 Watts, 50Ω
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anaren
Win Source Part Number 1158312-C100N50Z4
Manufacturer Homepage www.anaren.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C100N50Z4 CAD Model

Description

The Anaren C100N50Z4 is a high-performance, surface-mount RF attenuator designed for precise signal control and power management in various wireless and RF applications. This attenuator offers a fixed attenuation value, providing a reliable and consistent reduction in signal strength across a broad frequency range.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, WLAN devices, and satellite communication equipment to adjust signal levels and prevent overloading of sensitive components.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for calibration and precise signal attenuation.
  • Radar Systems: Integrated into radar transceivers to control signal strength and optimize receiver sensitivity.
  • Medical Imaging Devices: Utilized in MRI and other medical imaging equipment to manage RF signal levels and reduce noise.
  • Aerospace and Defense Applications: Found in communication and navigation systems for signal conditioning and power control.

Features:

  • Fixed Attenuation Value: Provides a consistent and predictable attenuation level, ensuring precise signal control.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly onto printed circuit boards, reducing manufacturing costs.
  • Broadband Frequency Range: Operates effectively across a wide range of frequencies, making it suitable for various applications.
  • High Power Handling Capability: Can withstand high input power levels without degradation in performance, ensuring reliability.
  • Compact Size: Occupies minimal board space, allowing for dense circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, ensuring compliance with industry standards.

Benefits:

  • Precise Signal Control: Enables accurate adjustment of signal levels, optimizing system performance and preventing damage to sensitive components.
  • Improved System Performance: Reduces signal reflections and impedance mismatches, leading to better signal integrity and reduced noise.
  • Simplified Design: Offers a straightforward solution for signal attenuation, simplifying circuit design and reducing development time.
  • Increased Reliability: Provides stable and consistent performance over a wide range of operating conditions, enhancing system reliability.
  • Cost-Effective Solution: Offers a competitive price point for high-performance attenuation, reducing overall system costs.

Additional Details:

The C100N50Z4 attenuator typically features a 50-ohm impedance, ensuring compatibility with standard RF systems. Its construction often involves thin-film resistor technology on a ceramic substrate, providing excellent thermal stability and reliability. The attenuation value is precisely calibrated during manufacturing to ensure accurate performance. Specifications typically include VSWR (Voltage Standing Wave Ratio), insertion loss, and attenuation accuracy, which are critical parameters for RF circuit design.

You May Also Be Interested in

Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess