The AM90N06-16P, manufactured by Analog Power, is an N-Channel enhancement mode power MOSFET designed for efficient power switching in various applications. Its key features include low on-resistance and fast switching, making it well-suited for DC-DC converters, load switches, and power management circuits.
Applications
- DC-DC Converters
- Load Switches
- Power Management Circuits
- Battery Management Systems
- Motor Control Applications
Features
- N-Channel Enhancement Mode MOSFET
- Low On-Resistance (RDS(on))
- High Switching Speed
- High Avalanche Energy
- Lead-Free and RoHS Compliant
- TrenchFET Power MOSFET Technology
Benefits
- Enhanced power switching efficiency
- Reduced power dissipation due to low on-resistance
- Faster switching for high-frequency operations
- Improved reliability with high avalanche energy support
- Environmentally compliant design (Lead-Free, RoHS)
- Excellent thermal performance
Additional Details
The AM90N06-16P is specified with a drain-source voltage (VDS) of 60V and can handle a continuous drain current (ID) of up to 90A, contingent on thermal management and application parameters. It comes in a PDFN5x6 package, optimizing thermal efficiency. The MOSFET's low gate charge (Qg) aids in achieving fast switching and reduces associated gate drive losses. Constructed for operation across a wide temperature range, it can be used in both industrial and consumer devices.
This MOSFET leverages Analog Power's TrenchFET technology, which minimizes on-resistance and enhances switching capabilities. Additionally, it incorporates electrostatic discharge (ESD) protection to increase robustness. Its diminutive size coupled with notable power-handling capabilities makes it suitable for designs where space is a premium.