EN
  • EN
  • DE

TMP17GSZ

Part No TMP17GSZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-105C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features Temperature Sensor Analog, Local -40°C ~ 105°C - 8-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TMP17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900422-TMP17GSZ
Ultra Librarian 3D Model Ultra Librarian TMP17GSZ CAD Model

Description

Introducing the TMP17GSZ from Analog Devices Inc.

The TMP17GSZ is a precision integrated circuit temperature sensor from the renowned manufacturer Analog Devices Inc., crafted to provide accurate temperature readings with a linear voltage output that correlates with the Celsius (Centigrade) temperature scale. This cutting-edge sensor is designed for simplicity and ease of use, making it an ideal choice for a wide range of temperature monitoring applications.

Key Features

  • High Accuracy: The TMP17GSZ offers impressive accuracy, ensuring reliable temperature measurements in critical applications.
  • Linear Voltage Output: The output voltage is directly proportional to the temperature, providing a straightforward interface for reading temperatures without complex calculations.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is suitable for battery-powered devices where power conservation is a priority.
  • Wide Operating Temperature Range: With the ability to function across a broad temperature spectrum, the TMP17GSZ is versatile for use in various environments.
  • Small Package: The sensor is available in a compact package, enabling integration into space-constrained designs without compromising performance.

Applications

The TMP17GSZ is perfect for a myriad of applications, including but not limited to:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable consumer devices
  • Medical and laboratory equipment

Technical Specifications

The TMP17GSZ boasts a range of technical specifications that make it a top choice for precision temperature sensing:

  • Supply Voltage: 4V to 30V
  • Temperature Range: -55°C to +150°C
  • Output Voltage Scaling: 10mV/°C
  • Packaging: 8-Lead SOIC (Small Outline Integrated Circuit)
  • RoHS Compliant: Yes

Whether you're developing a sophisticated climate control system or need reliable temperature monitoring for your next project, the TMP17GSZ from Analog Devices Inc. offers the precision, reliability, and ease of use that your application demands. With its robust design and comprehensive features, it stands as an excellent choice for engineers and designers looking for a high-quality temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess