EN
  • EN
  • DE

SW7510BQ

Part No SW7510BQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUAD SPST JFET SWITCH / 4 Circuit IC Switch 1:1 100Ohm 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm
Voltage - Supply, Single (V+) 36V
Voltage - Supply, Dual (V±) 36V
Switch Time (Ton, Toff) (Max) 550ns, 450ns
Channel Capacitance (CS(off), CD(off)) 6.5pF, 6.5pF
Current - Leakage (IS(off)) (Max) 3nA
Crosstalk 60dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP
Supplier Device Package 16-CDIP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANASW7510BQ,2156-SW7510BQ
Standard Package 1
Win Source Part Number 1097441-SW7510BQ
Ultra Librarian 3D Model Ultra Librarian SW7510BQ CAD Model

Description

The SW7510BQ from Analog Devices Inc. is a state-of-the-art integrated circuit that stands at the forefront of technological innovation. Designed for high-performance applications, this component is engineered to deliver exceptional reliability and functionality for a wide array of electronic systems.

Key Features

  • High Precision: The SW7510BQ offers unparalleled accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions, ensuring a long operational lifespan.
  • Energy Efficiency: With power consumption in mind, the SW7510BQ is designed to operate with minimal energy requirements, contributing to overall system efficiency.
  • Integration: The compact form factor of the SW7510BQ allows for seamless integration into a variety of electronic assemblies, providing flexibility in design and application.

Applications

The versatility of the SW7510BQ makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Communication infrastructure
  • Medical equipment
  • Aerospace and defense electronics

Technical Specifications

The SW7510BQ is designed with the following technical specifications:

  • Supply Voltage: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Mounting Type: Specified by manufacturer

Quality Assurance

Analog Devices Inc. is committed to delivering the highest quality products. The SW7510BQ undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in demanding sectors.

Ordering Information

To order the SW7510BQ or to obtain more information about pricing and availability, customers are encouraged to contact Analog Devices Inc. or an authorized distributor. The company's dedicated support team is available to provide technical assistance and answer any product-related inquiries.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess