EN
  • EN
  • DE

SSM2804CBZ-RL

Part No SSM2804CBZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO DR 30-WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.6W x 2 @ 4 Ohm; 40mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 3.6 V
Features Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 30-WLCSP (2.96x2.46)
Dimension 30-WFBGA, WLCSP
Win Source Part Number 124752-SSM2804CBZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2804CBZ-RL CAD Model

Description

The SSM2804CBZ-RL is a high-performance, audio amplifier integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is specifically engineered to deliver exceptional sound quality with low distortion, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Quality Audio Performance: The SSM2804CBZ-RL is designed to produce clean and clear audio with minimal distortion, providing an excellent listening experience.
  • Efficiency: This IC is highly efficient, which helps to reduce power consumption and extend battery life in portable applications.
  • Compact Size: Its small footprint makes it suitable for space-constrained applications, such as mobile devices and wearable technology.
  • Robust Design: Built with Analog Devices' expertise, the SSM2804CBZ-RL is robust and reliable, ensuring long-term performance.

Applications

The versatility of the SSM2804CBZ-RL allows it to be used in a diverse array of audio applications. It is particularly well-suited for portable electronic devices where space and power efficiency are critical. Common applications include:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Portable Media Players
  • Bluetooth Headphones and Speakers
  • Home Entertainment Systems

Technical Specifications

The SSM2804CBZ-RL boasts impressive technical specifications, with a design focused on delivering high-fidelity audio. The amplifier operates over a wide supply voltage range, offering designers flexibility in various system designs. For detailed technical specifications, designers and engineers are encouraged to consult the product datasheet.

Ordering and Packaging

This product is available in a convenient reel packaging, designated by the suffix '-RL', facilitating efficient handling and manufacturing processes. The SSM2804CBZ-RL is ready for order through Analog Devices' distribution network, ensuring availability for both small-scale projects and large-volume production.

Conclusion

With its superior audio performance, efficiency, and compact design, the SSM2804CBZ-RL from Analog Devices Inc. represents an exceptional choice for designers looking to enhance the audio experience in their products. Its robustness and versatility ensure that it can meet the demands of a wide range of audio applications.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3139 $60.3946
33+ $3.5401 $116.8233
51+ $3.4292 $174.8892
70+ $3.3195 $232.3650
90+ $3.2086 $288.7740
121+ $2.8760 $347.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess