EN
  • EN
  • DE

SSM2518BCPZ

Part No SSM2518BCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341165-SSM2518BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2518BCPZ CAD Model

Description

Introducing the SSM2518BCPZ from Analog Devices Inc.

The SSM2518BCPZ is a state-of-the-art, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This compact component is specifically engineered to deliver high-quality sound with minimal power loss, making it an ideal solution for a wide range of audio applications.

With its impressive 2 W into 4 Ω at 5V power output, the SSM2518BCPZ ensures a robust and powerful audio performance for its size. It operates over a wide 2.5 V to 5.5 V supply range, which allows for flexibility in various power supply scenarios, and is well-suited for portable and battery-powered applications where efficiency is crucial.

This audio amplifier features a digital input interface that supports I²S data formats, providing a direct connection to most digital audio sources and processors without the need for additional conversion. This results in a cleaner, more accurate sound reproduction. Furthermore, the device incorporates a digital volume control, which can be adjusted through the I²C control interface, offering precise volume management and the ability to set sound levels to meet user preferences or system requirements.

One of the key advantages of the SSM2518BCPZ is its built-in pop and click suppression circuitry, which significantly reduces noise that can occur during turn-on and turn-off transitions. This feature enhances the overall listening experience by providing a smoother and clearer audio output.

The SSM2518BCPZ comes in a compact 20-lead, 4 mm × 4 mm LFCSP (lead frame chip scale package), which is ideal for space-constrained applications. Its small footprint does not compromise its performance or functionality, making it a versatile choice for integrating high-quality audio into various electronic products.

Whether you're designing a mobile device, a digital camera, or a portable media player, the SSM2518BCPZ from Analog Devices Inc. offers a perfect blend of efficiency, performance, and size, ensuring an exceptional audio experience for end-users.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess