Product Overview: SSM2404 from Analog Devices Inc.
The SSM2404 from Analog Devices Inc. stands as a testament to the company's dedication to precision and innovation in the field of audio signal routing. This high-performance product is an audio signal switch that provides users with exceptional sound quality and signal integrity, making it an ideal choice for professional audio applications.
Key Features
- Low On-Resistance: The SSM2404 features a very low on-resistance, typically around 45 ohms, which minimizes signal attenuation and ensures that the audio quality is maintained when signals are routed through the switch.
- Low Crosstalk: With excellent isolation between channels, the device boasts a low crosstalk characteristic, which is crucial for preventing signal interference and maintaining the purity of the audio.
- Single-Supply Operation: The device operates from a single supply voltage ranging from +8V to +18V, simplifying power supply design and compatibility with other audio components.
- Break-before-make Switching: The SSM2404 ensures break-before-make switching action, which eliminates signal disruption and unwanted noise during channel transitions.
Applications
The versatility of the SSM2404 allows it to be used in a wide range of audio applications. It is particularly suited for:
- Audio signal routing in mixing consoles
- Professional audio equipment
- Audio signal switching in broadcast studios
- Hi-fi audio systems
- Multi-zone audio distribution networks
Technical Specifications
The SSM2404 offers robust technical specifications, including:
- Total Harmonic Distortion + Noise: 0.01%
- Off Isolation: -80dB @ 1kHz
- Channel Separation: -80dB @ 1kHz
- Operating Temperature Range: -40°C to +85°C
With its high-fidelity signal handling and ease of integration, the SSM2404 is a reliable choice for designers and audio professionals who demand the best in audio switching technology. Analog Devices Inc.'s commitment to quality ensures that the SSM2404 will enhance the performance and functionality of any audio system it is incorporated into.