EN
  • EN
  • DE

SSM2211CPZ-REEL

Part No SSM2211CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.5W x 1 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Differential Inputs, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-LFCSP-WD (3x3)
Manufacturer Package 8-WFDFN Exposed Pad, CSP
Family Part Number SSM2211
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 756853-SSM2211CPZ-REEL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM2211CPZ-REEL CAD Model

Description

Introducing the SSM2211CPZ-REEL Audio Amplifier by Analog Devices Inc.

The SSM2211CPZ-REEL is a high-quality audio amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of their comprehensive lineup of audio processing products, which are renowned for their performance, reliability, and integration capabilities. The SSM2211CPZ-REEL is specifically engineered to deliver exceptional audio amplification, making it an ideal choice for a wide range of applications where superior sound quality is paramount.

Key Features and Benefits

  • High-Quality Audio Performance: The SSM2211CPZ-REEL features a low total harmonic distortion plus noise (THD+N) which ensures crystal-clear audio playback, making it perfect for high-fidelity audio systems.
  • Power Efficiency: With its class-AB amplifier design, the device offers an excellent balance between power efficiency and audio quality, reducing power consumption without compromising on sound.
  • Compact Footprint: The amplifier comes in a compact 8-lead CPZ package, making it suitable for space-constrained applications while providing robust audio amplification.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various design requirements and ensuring versatility across different usage scenarios.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the amplifier against overheating, thereby enhancing its durability and reliability.
  • Flexible Usage: The SSM2211CPZ-REEL is suitable for use in professional and consumer audio applications, including powered speakers, stereo systems, and musical instruments.

Product Specifications

The SSM2211CPZ-REEL is available on a reel, which is ideal for automated manufacturing processes. It supports a wide operational temperature range, ensuring stable performance across diverse environmental conditions. The device is designed for easy integration into existing audio systems and is fully RoHS compliant, adhering to the latest environmental standards.

Conclusion

Whether you're designing a high-end home theater system, a professional audio mixing console, or a portable speaker, the SSM2211CPZ-REEL from Analog Devices Inc. offers the performance and reliability required to deliver an outstanding audio experience. Its combination of sound quality, efficiency, and compact size makes it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0009 $60.0540
145+ $0.8214 $119.1030
220+ $0.7957 $175.0540
300+ $0.7701 $231.0300
390+ $0.7443 $290.2770
520+ $0.6674 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess