EN
  • EN
  • DE

SSM2166SZ-REEL7

Part No SSM2166SZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO MIC 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 4.5 V to 5.5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 030866-SSM2166SZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2166SZ-REEL7 CAD Model

Description

SSM2166SZ-REEL7 Microphone Preamplifier from Analog Devices Inc.

The SSM2166SZ-REEL7 is a state-of-the-art microphone preamplifier integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This compact, surface-mount device is part of the SSM2166 product family and comes in a convenient reel packaging, making it ideal for mass production and automated assembly processes.

At the core of the SSM2166SZ-REEL7 is its ability to provide complete and high-quality control over microphone signal dynamics. It integrates a microphone preamplifier, variable compressor, and noise gate into a single package. This integration simplifies the design of audio systems by reducing the number of components required and ensuring consistent performance.

The device features a low-noise preamplifier with a variable compression ratio, which allows for a wide dynamic range of input signals. This is particularly useful in situations where the microphone may be exposed to both very quiet and very loud sounds, ensuring that the output signal remains within an optimal range without distortion or loss of clarity. The built-in noise gate further enhances the sound quality by attenuating low-level noise when the input signal falls below a set threshold, thus reducing unwanted background noise.

Designed with versatility in mind, the SSM2166SZ-REEL7 supports a variety of applications, including wireless and wired microphones, professional mixing consoles, broadcast studio equipment, and other audio processing devices where consistent audio performance is critical. The device operates over a wide supply voltage range, making it compatible with a range of equipment and systems.

For engineers and designers, the SSM2166SZ-REEL7 offers an adjustable compression ratio and make-up gain, which can be easily set via external resistors. This flexibility allows for fine-tuning of the audio signal to match specific application requirements. The compact size of the device, along with its surface-mount package, ensures that it can be incorporated into space-constrained designs without compromising on functionality.

In summary, the SSM2166SZ-REEL7 from Analog Devices Inc. is a highly integrated and efficient solution for dynamic range control in microphone preamplification circuits. Its combination of performance, integration, and flexibility makes it an excellent choice for audio professionals seeking to enhance the quality and consistency of their sound recordings or broadcasts.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess