EN
  • EN
  • DE

REF195GRUZ

Part No REF195GRUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 30 mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 50µVp-p
Voltage - Input 5.1V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number REF195
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659605-REF195GRUZ
Ultra Librarian 3D Model Ultra Librarian REF195GRUZ CAD Model

Description

Product Overview: REF195GRUZ Voltage Reference

Analog Devices Inc. presents the REF195GRUZ, a precision voltage reference that is part of their renowned series of low-dropout, micropower, bandgap voltage references. This device is meticulously designed to ensure stability and accuracy for high-performance analog circuits.

Key Features

  • Precision Voltage: The REF195GRUZ offers a stable and precise 5V output voltage, making it a reliable component for critical applications.
  • Low Dropout Voltage: It operates with a very low dropout voltage, enhancing its efficiency and making it suitable for battery-operated devices.
  • Low Power Consumption: With its micropower operation, the REF195GRUZ is optimized for power-sensitive applications, contributing to extended battery life in portable devices.
  • High Output Current: This voltage reference can source up to 30mA and sink up to 5mA of output current, providing ample drive capability for a variety of loads.
  • Temperature Compensated: The REF195GRUZ is temperature compensated, ensuring minimal deviation in output voltage over the entire operating temperature range.
  • Package Options: It is available in a compact TSSOP package, which is ideal for space-constrained applications.

Applications

The REF195GRUZ is versatile and can be used in numerous applications, including:

  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Portable consumer electronics

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the REF195GRUZ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can be integrated into critical systems with confidence.

Technical Specifications

  • Output Voltage: 5V ±0.15%
  • Initial Accuracy: ±0.15%
  • Temperature Coefficient: 10ppm/°C (max)
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSSOP

In summary, the REF195GRUZ from Analog Devices Inc. is a high-quality, precision voltage reference that offers excellent performance for a wide array of applications. Its low power consumption, high accuracy, and stable operation make it an excellent choice for designers seeking a reliable voltage reference solution.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6144 $52.9152
19+ $5.4272 $103.1168
29+ $5.2576 $152.4704
40+ $5.0880 $203.5200
51+ $4.9184 $250.8384
69+ $4.4096 $304.2624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess