Product Overview: REF192GRUZ-REEL7
The REF192GRUZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market for its stability and reliability, making it an ideal choice for precision data conversion in a wide range of applications, including industrial and medical instrumentation, portable devices, and precision power supply controls.
Key Features and Benefits
- High Accuracy: The REF192GRUZ-REEL7 offers excellent accuracy and temperature stability, ensuring that it maintains its voltage reference over a wide range of operating conditions.
- Low Power Consumption: Designed with power-sensitive applications in mind, this voltage reference consumes low levels of power, which is crucial for battery-operated and portable devices.
- Wide Operating Temperature Range: This product is capable of operating over an extended temperature range, ensuring reliable performance in diverse environments.
- Compact Packaging: Available in a small-sized surface-mount package, the REF192GRUZ-REEL7 is suitable for space-constrained applications.
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.15%
Temperature Coefficient
10ppm/°C (max)
Supply Voltage Range
4.5V to 30V
Load Regulation
15ppm/mA (max)
Package Type
TSOT-23-3
Applications
The REF192GRUZ-REEL7 is versatile and can be used in a variety of sophisticated electronic systems. Its precision and robustness make it particularly well-suited for:
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Battery-powered devices
- Industrial control systems
- Precision power supplies
With its combination of accuracy, stability, and low power consumption, the REF192GRUZ-REEL7 from Analog Devices Inc. is a reliable component for ensuring the integrity of electronic systems requiring precise voltage references.