EN
  • EN
  • DE

REF192ESZ-REEL

Part No REF192ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.08% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 30 mA
Tolerance ±0.08%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 25µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF192
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659575-REF192ESZ-REEL
Ultra Librarian 3D Model Ultra Librarian REF192ESZ-REEL CAD Model

Description

Product Overview: REF192ESZ-REEL from Analog Devices Inc.

The REF192ESZ-REEL is a precision voltage reference component from the esteemed manufacturer Analog Devices Inc., known for its reliability and stability in various electronic applications. This product is part of a series of low dropout, micropower precision voltage references that provide a stable output voltage from a wide input voltage range.

Key Features

  • Precision Voltage: The REF192ESZ-REEL offers a precise 2.5V output voltage, which is crucial for critical applications requiring a stable reference voltage.
  • Low Dropout Voltage: It features a low dropout voltage, making it suitable for battery-operated devices where power efficiency is a priority.
  • High Output Current: This voltage reference can source or sink up to 30mA of output current, providing flexibility for a variety of load conditions.
  • Low Power Consumption: With micropower operation, the REF192ESZ-REEL is optimized for energy-sensitive applications, ensuring minimal power loss and extended battery life.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it adaptable to harsh environments and varying climatic conditions.
  • Stable and Reliable: The device is characterized by excellent stability and low noise, making it a trustworthy component for precision applications.
  • Surface-Mount Package: The REF192ESZ-REEL comes in a small outline integrated circuit (SOIC) package, suitable for surface-mount technology (SMT) and saving valuable board space.

Applications

The REF192ESZ-REEL is versatile and can be used in a multitude of applications such as:

  • Data Acquisition Systems
  • Instrumentation
  • Portable Battery-Powered Equipment
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Industrial Control Systems

As a product of Analog Devices Inc., the REF192ESZ-REEL is designed to meet the highest quality and performance standards. Whether in industrial, medical, or consumer electronics, this precision voltage reference ensures that your circuits maintain the accuracy and stability needed for optimal functionality.

Ordering Information

The REF192ESZ-REEL is available in tape and reel packaging, facilitating efficient assembly for high-volume production. It is a practical choice for manufacturers looking for a dependable voltage reference solution.

For detailed specifications, application notes, and further information, interested parties are encouraged to consult the datasheet or contact Analog Devices Inc. directly.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1414 $60.5656
9+ $12.4237 $111.8133
13+ $12.0355 $156.4615
18+ $11.6472 $209.6496
23+ $11.2590 $258.9570
30+ $10.0943 $302.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess