EN
  • EN
  • DE

REF01EJ

Part No REF01EJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VOLT REF PREC 10V TO99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number REF01
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659527-REF01EJ
Ultra Librarian 3D Model Ultra Librarian REF01EJ CAD Model

Description

The REF01EJ is a high-precision voltage reference from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of a series of low-power, precision voltage references that offer a stable output over a wide range of temperature and operating conditions.

Key Features

  • Stable Voltage Output: The REF01EJ provides a fixed output voltage of 10V with an impressive stability that is maintained over temperature and time, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 25 ppm/°C, users can expect minimal deviation in output voltage as the operating temperature varies, which is crucial for precision applications.
  • High Output Current: This voltage reference can source up to 20mA of output current and sink up to 0.5mA, making it versatile for a variety of buffering and driving applications.
  • Low Power: Designed for power-sensitive applications, the REF01EJ operates with a low quiescent current, thus conserving power without sacrificing performance.
  • Wide Operating Range: It can function effectively across a broad supply voltage range, accommodating various system design requirements.

Applications

The REF01EJ is suitable for high-end industrial applications where precision is paramount. It is commonly used in:

  • Data acquisition systems
  • High-resolution converters
  • Measurement and control systems
  • Medical and scientific instrumentation
  • Portable battery-powered devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the REF01EJ is no exception. It is built to meet stringent industry standards, ensuring high reliability for mission-critical systems. Users can trust in the consistent performance and longevity of this voltage reference, backed by Analog Devices' reputation and support.

Conclusion

Whether for industrial, medical, or scientific applications, the REF01EJ from Analog Devices Inc. stands out as a robust, precise, and reliable voltage reference solution. Its combination of stability, low power consumption, and versatility makes it an excellent choice for designers seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess