The OP77GP from Analog Devices Inc. is a high-precision operational amplifier that offers an ideal balance of low noise and low input offset voltage. This product is part of the illustrious OP77 series, known for its enhanced performance that supersedes the industry-standard OP07. It is specifically designed to cater to applications that demand the utmost accuracy and stability.
Key Features
- Low Offset Voltage: The OP77GP boasts an ultra-low input offset voltage, significantly reducing error in high-precision circuitry.
- Low Noise: With a low noise figure, this operational amplifier is suitable for audio applications and other sensitive instrumentation where noise is a critical factor.
- High Stability: The temperature drift and long-term stability are engineered to ensure reliable performance over a wide range of operating conditions.
- High Gain: The device offers a very high open-loop gain, which is essential for applications requiring high levels of amplification.
Applications
The OP77GP is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- High-quality audio equipment
- Active filters and buffers
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
25 µV max |
| Input Noise Voltage |
3 nV/√Hz typ at 1 kHz |
| Supply Voltage Range |
±3 V to ±18 V |
| Temperature Range |
-40°C to +85°C |
The OP77GP is available in a 8-pin plastic DIP (Dual In-line Package), making it easy to integrate into various circuit designs. Its exceptional performance and reliability make it a preferred choice for engineers and designers looking for a high-quality operational amplifier.