The OP777ARZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model comes in a reel packaging, which is often used for automated assembly processes, making it an ideal choice for mass production environments.
Key Features
- Precision Performance: The OP777ARZ-REEL boasts ultra-low offset voltage and drift, ensuring accurate and stable performance over time and temperature variations.
- Low Noise: With its low noise characteristics, this operational amplifier is suitable for high-fidelity and high-precision applications where signal integrity is paramount.
- Single-Supply Operation: Designed to operate from a single supply, this amplifier offers a wide operating range, making it versatile for various applications.
- Rail-to-Rail Output: The OP777ARZ-REEL can swing its output voltage to the rails, maximizing the dynamic range in single-supply applications.
- High Input Impedance: The high input impedance minimizes the loading effect on the input signal sources, preserving signal quality.
Applications
This operational amplifier is suitable for a wide array of applications, including but not limited to:
- Precision instrumentation
- Data acquisition systems
- Analog filters
- Medical devices and equipment
- Industrial process controls
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
3 V to 30 V |
| Operating Temperature Range |
-40°C to +125°C |
| Package / Case |
SOIC-8 |
| Mounting Type |
Surface Mount |
The OP777ARZ-REEL is a testament to Analog Devices' commitment to providing high-quality, reliable components for the most demanding precision applications. Whether for professional-grade equipment or sophisticated hobbyist projects, this operational amplifier stands out for its performance and versatility.