EN
  • EN
  • DE

OP727ARUZ-REEL

Part No OP727ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Micropower Single-Supply Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 700kHz
Current - Input Bias 5nA
Voltage - Input Offset 30μV
Operating Supply Current 320μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 30 V, ±1.35 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1233301-OP727ARUZ-REEL
Manufacturer Homepage www.analog.com
Family Name OP727
Introduction Date January 03, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP727ARUZ-REEL CAD Model

Description

Product Overview: OP727ARUZ-REEL

The OP727ARUZ-REEL from Analog Devices Inc. represents a pinnacle of precision and performance in the realm of operational amplifiers. This particular device is designed to cater to a wide array of applications that require high accuracy, stability, and low noise. It is an ideal choice for professionals working in the fields of test and measurement, instrumentation, and any other scenario where signal integrity is paramount.

Key Features

  • Precision Performance: The OP727ARUZ-REEL boasts extremely tight offset voltage and drift specifications, ensuring that it delivers consistent performance over a wide range of operating conditions.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for applications that demand a clean signal path, minimizing the distortion and interference that can compromise signal quality.
  • High Stability: Temperature fluctuations and aging can affect electronic components, but the OP727ARUZ-REEL is engineered to maintain its performance over time, making it a reliable choice for long-term deployments.
  • Power Efficiency: The device operates with a balance of power efficiency and performance, ensuring that it can be integrated into systems without unduly increasing power consumption.
  • Single or Dual Supply: Flexibility in power supply options allows this operational amplifier to be used in a variety of circuit configurations, whether a single supply or dual supplies are required.

Package and Availability

The OP727ARUZ-REEL comes in a compact TSSOP package, which is suitable for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments.

Applications

  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Process Control
  • Medical Equipment

Analog Devices Inc. has a long-standing reputation for producing high-quality, reliable components, and the OP727ARUZ-REEL is no exception. Integrating this operational amplifier into your design will ensure that your product meets the highest standards of precision and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4786 $52.3930
12+ $8.5979 $103.1748
19+ $8.3292 $158.2548
25+ $8.0605 $201.5125
33+ $7.7918 $257.1294
43+ $6.9858 $300.3894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,536 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess