EN
  • EN
  • DE

OP467GSZ-REEL

Part No OP467GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 350V/µs
Gain Bandwidth Product 28 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 200 µV
Current - Supply 8mA (x4 Channels)
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number OP467
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650567-OP467GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian OP467GSZ-REEL CAD Model

Description

Product Overview: OP467GSZ-REEL from Analog Devices Inc.

The OP467GSZ-REEL is a precision high-speed operational amplifier manufactured by Analog Devices Inc., one of the leading names in the semiconductor industry. This operational amplifier, or op-amp, is part of a reel, indicating it is typically supplied in tape and reel packaging for use in automated manufacturing environments. This packaging format is ideal for large-scale production as it facilitates easy handling and placement by automated equipment.

With its precision and high-speed characteristics, the OP467GSZ-REEL is designed to meet a wide range of application needs, from professional audio and video equipment to instrumentation, active filters, and fast signal processing circuits. The device features a quad operational amplifier configuration, which means it contains four independent op-amps in one package, making it a space-saving solution for complex circuit designs.

The OP467GSZ-REEL operates over a wide range of supply voltages from ±5V to ±15V, providing designers with flexibility in various power supply scenarios. The device boasts a high slew rate and low offset voltage, which are critical parameters for maintaining signal fidelity and accuracy in high-speed signal processing applications. Additionally, the low total harmonic distortion (THD) ensures clean amplification of audio signals, making it an excellent choice for high-fidelity audio applications.

Key specifications of the OP467GSZ-REEL include:

  • Quad operational amplifier configuration
  • Wide supply voltage range: ±5V to ±15V
  • High slew rate for fast signal processing
  • Low offset voltage for precision applications
  • Low total harmonic distortion (THD) suitable for audio systems

The OP467GSZ-REEL operational amplifier is provided in a surface-mount package, making it suitable for modern, compact electronic assemblies. The device is characterized for performance over the extended industrial temperature range, ensuring reliability and stability in a variety of environmental conditions.

In summary, the OP467GSZ-REEL from Analog Devices Inc. is a versatile, high-performance operational amplifier that offers designers a combination of speed, precision, and reliability. Whether it's for professional audio equipment, medical instrumentation, or any other precision signal processing application, this op-amp is engineered to deliver top-notch performance.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3054 $62.6108
5+ $25.6864 $128.4320
7+ $24.8837 $174.1859
10+ $24.0811 $240.8110
13+ $23.2783 $302.6179
17+ $20.8703 $354.7951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess