The OP37GH from Analog Devices Inc. sets the industry standard for precision operational amplifiers. With its ultra-low offset, low noise, and high speed, the OP37GH is ideal for high-performance applications in medical instrumentation, spectroscopy, and automated test equipment.
Key Features
- Ultra-Low Offset Voltage: The OP37GH offers an exceptional offset voltage of just 25 µV max for B Grade, ensuring high accuracy in signal processing.
- Low Noise: At just 3 nV/√Hz @ 1 kHz, the noise performance of the OP37GH is outstanding, making it suitable for sensitive applications requiring low noise levels.
- High Gain Bandwidth: With a gain bandwidth of 63 MHz and a slew rate of 17 V/µs, this operational amplifier can handle high-speed signals with ease.
- High Precision: Precision is guaranteed with a high open-loop gain of over 1 million (V/mV) and a low input bias current of 10 nA max.
Applications
The OP37GH is a versatile component that can be used in a wide array of applications, including:
- High-precision instrumentation
- Active filters
- Buffer amplifiers
- Data acquisition systems
- Professional audio equipment
- Thermocouple amplifiers
Product Specifications
| Parameter |
Value |
| Offset Voltage |
25 µV max (B Grade) |
| Noise |
3 nV/√Hz @ 1 kHz |
| Gain Bandwidth |
63 MHz |
| Slew Rate |
17 V/µs |
| Input Bias Current |
10 nA max |
For designers seeking high precision and reliability, the OP37GH from Analog Devices Inc. is an excellent choice that combines performance with the robustness required for demanding applications.