Product Overview: OP295GSZ-REEL7
The OP295GSZ-REEL7 is a high-performance, dual operational amplifier (op-amp) from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision op-amp is available in a surface-mount package and is part of a tape and reel, making it ideal for automated assembly processes, and suitable for a wide array of applications including industrial, medical, and consumer electronics.
With its low power consumption and wide supply voltage range, the OP295GSZ-REEL7 is designed for battery-powered systems and portable devices. The device can operate from a single supply voltage as low as 3V, up to a maximum of 36V, or from dual supplies of ±1.5V to ±18V, providing the flexibility needed for various circuit configurations.
The OP295GSZ-REEL7 boasts a slew rate of 0.3 V/µs and a gain bandwidth product of 110 kHz, making it suitable for low-frequency applications where maintaining signal fidelity is crucial. Furthermore, the op-amp features a low input bias current and low offset voltage, ensuring high accuracy and stability in feedback applications.
The device is encapsulated in a compact SOP-8 (Small Outline Package) that offers a space-saving solution without compromising on performance. Its industrial temperature range, from -40°C to +85°C, ensures reliable operation under varying environmental conditions.
Key features of the OP295GSZ-REEL7 include:
- Low power operation
- Wide supply voltage range: 3V to 36V, or ±1.5V to ±18V
- Low input bias current
- Low offset voltage
- High open-loop gain
- Industrial temperature range: -40°C to +85°C
- Compact SOP-8 package
Whether you are designing precision amplifiers, filters, or sensor interfaces, the OP295GSZ-REEL7 provides an optimal balance of performance, power efficiency, and reliability, making it an excellent choice for your next project.